Mallory Sonalert Products, Inc. Transducers-Self Drive-Piezo PT-2735FPLQ

Description
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2500.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 88 to 88 @ 1 ft (30 cm) Max Current (mA): 10 mA Size: 30 x 10 mm Weight: 4.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 88.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2500.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 88 to 88 @ 1 ft (30 cm) Max Current (mA): 10 mA Size: 30 x 10 mm Weight: 4.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 88.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-Self Drive-Piezo - PT-2735FPLQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-Self Drive-Piezo
PT-2735FPLQ
Transducers-Self Drive-Piezo PT-2735FPLQ
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2500.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 88 to 88 @ 1 ft (30 cm) Max Current (mA): 10 mA Size: 30 x 10 mm Weight: 4.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 88.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2500.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 88 to 88 @ 1 ft (30 cm) Max Current (mA): 10 mA Size: 30 x 10 mm Weight: 4.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 88.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1083-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1083-ND
Alarms, Buzzers, and Sirens 458-1083-ND
Buzzers Transducer, Externally Driven Piezo (with Feedback) 12V 10mA 3.5kHz 88dB @ 12V, 30cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo (with Feedback) 12V 10mA 3.5kHz 88dB @ 12V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PT-2735FPLQ 458-1083-ND
Product Name Transducers-Self Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 1812766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - Z11262-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
2 suppliers