Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo PT-2065WQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: Flange- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 6500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 22.7 x 4.5 mm Weight: 2.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: Flange- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 6500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 22.7 x 4.5 mm Weight: 2.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - PT-2065WQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
PT-2065WQ
Transducers-External Drive-Piezo PT-2065WQ
Series: Transducers-External Drive-Piezo Mounting Method: Flange- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 6500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 22.7 x 4.5 mm Weight: 2.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: Flange- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 6500.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 22.7 x 4.5 mm Weight: 2.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1397-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1397-ND
Alarms, Buzzers, and Sirens 458-1397-ND
Buzzers Transducer, Externally Driven Piezo 5V 1.5mA 6.5kHz 90dB @ 5V, 10cm Panel Mount, Flange Wire Leads

Buzzers Transducer, Externally Driven Piezo 5V 1.5mA 6.5kHz 90dB @ 5V, 10cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PT-2065WQ 458-1397-ND
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Mounting Flange- Wires Panel
Diameter / Length 22.7 mm (0.8937 inch)
Depth 4.5 mm (0.1772 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 1367926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Externally Driven Electro-Mechanical Indicators - TRTE-1203P(G)42 - Transducers USA, Inc.
Specs
Features Externally Driven
Technology Electro-Mechanical
Terminations PCPins
View Details