Mallory Sonalert Products, Inc. Transducer, Buzzer, 2Khz, 80Dba, 30V; Transducer Function Mallory PT-2020PQ

Description
TRANSDUCER, BUZZER, 2KHZ, 80DBA, 30V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:1.5mA; Sound Level SPL:80dBA; Resonant Frequency:2kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, BUZZER, 2KHZ, 80DBA, 30V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:1.5mA; Sound Level SPL:80dBA; Resonant Frequency:2kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Buzzer, 2Khz, 80Dba, 30V; Transducer Function Mallory - 48M3875 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Buzzer, 2Khz, 80Dba, 30V; Transducer Function Mallory
48M3875
Transducer, Buzzer, 2Khz, 80Dba, 30V; Transducer Function Mallory 48M3875
TRANSDUCER, BUZZER, 2KHZ, 80DBA, 30V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:1.5mA; Sound Level SPL:80dBA; Resonant Frequency:2kHz; Product Range:- RoHS Compliant: Yes

TRANSDUCER, BUZZER, 2KHZ, 80DBA, 30V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:1.5mA; Sound Level SPL:80dBA; Resonant Frequency:2kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 48M3875
Product Name Transducer, Buzzer, 2Khz, 80Dba, 30V; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details