Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo PT-1550WQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 5000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 16.5 x 4 mm Weight: 0.8 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 5000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 16.5 x 4 mm Weight: 0.8 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - PT-1550WQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
PT-1550WQ
Transducers-External Drive-Piezo PT-1550WQ
Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 5000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 16.5 x 4 mm Weight: 0.8 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Wires Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 5000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 16.5 x 4 mm Weight: 0.8 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - PT-1550WQ - PT-1550WQ - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PT-1550WQ
PT-1550WQ
Alarms, Buzzers, and Sirens - PT-1550WQ PT-1550WQ
Manufacturer: Mallory Sonalert Products Inc. Win Source Part Number: 796025-PT-1550WQ Series: PT Packaging: Bulk Operating Temperature Range: -20°C ~ 90°C Termination: Wire Leads Mounting: Custom Technology: Piezo Frequency: 5kHz Input Type: peak-peak Signal Operating Mode: Single Tone Family Name: PT-1550WQ Voltage Range: 1 ~ 25V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.650" Dia (16.50mm) Operating Supply Current: 1.5mA Sound Pressure Level (SPL): 80dB @ 5V, 10cm Height - Seated (Maximum): 0.165" (4.20mm) Voltage Rating DC: 5V Introduction Date: July 15, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Mallory Sonalert Products Inc.
Win Source Part Number: 796025-PT-1550WQ
Series: PT
Packaging: Bulk
Operating Temperature Range: -20°C ~ 90°C
Termination: Wire Leads
Mounting: Custom
Technology: Piezo
Frequency: 5kHz
Input Type: peak-peak Signal
Operating Mode: Single Tone
Family Name: PT-1550WQ
Voltage Range: 1 ~ 25V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Dimension: 0.650" Dia (16.50mm)
Operating Supply Current: 1.5mA
Sound Pressure Level (SPL): 80dB @ 5V, 10cm
Height - Seated (Maximum): 0.165" (4.20mm)
Voltage Rating DC: 5V
Introduction Date: July 15, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Alarms, Buzzers, and Sirens - PT-1550WQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
PT-1550WQ-ND
Alarms, Buzzers, and Sirens PT-1550WQ-ND
Buzzers Transducer, Externally Driven Piezo 5V 1.5mA 5kHz 80dB @ 5V, 10cm Custom Wire Leads

Buzzers Transducer, Externally Driven Piezo 5V 1.5mA 5kHz 80dB @ 5V, 10cm Custom Wire Leads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. Win Source Electronics DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PT-1550WQ PT-1550WQ PT-1550WQ-ND
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens - PT-1550WQ Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Mounting Direct Mount- Wires Custom
Diameter / Length 16.5 mm (0.6496 inch)
Depth 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 6221405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details