Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo PT-1240PEQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4100.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 2 mA @ 5Vpp Size: 13.5 x 6.7 mm Weight: 0.8 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4100.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 2 mA @ 5Vpp Size: 13.5 x 6.7 mm Weight: 0.8 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - PT-1240PEQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
PT-1240PEQ
Transducers-External Drive-Piezo PT-1240PEQ
Series: Transducers-External Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4100.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 2 mA @ 5Vpp Size: 13.5 x 6.7 mm Weight: 0.8 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4100.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 2 mA @ 5Vpp Size: 13.5 x 6.7 mm Weight: 0.8 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - PT-1240PEQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
PT-1240PEQ-ND
Alarms, Buzzers, and Sirens PT-1240PEQ-ND
Buzzers Transducer, Externally Driven Piezo 5V 2mA 4kHz 80dB @ 5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 5V 2mA 4kHz 80dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PT-1240PEQ PT-1240PEQ-ND
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 13.5 mm (0.5315 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 237984P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 88 dB
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details