Mallory Sonalert Products, Inc. Transducers-Self Drive-Piezo PT-1240FEQ

Description
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 4100.0 Volt Rating: 1 to 20 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 1 ft (30 cm) Max Current (mA): 7 mA Size: 13.8 x 7.5 mm Weight: 1 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 20.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 4100.0 Volt Rating: 1 to 20 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 1 ft (30 cm) Max Current (mA): 7 mA Size: 13.8 x 7.5 mm Weight: 1 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 20.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-Self Drive-Piezo - PT-1240FEQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-Self Drive-Piezo
PT-1240FEQ
Transducers-Self Drive-Piezo PT-1240FEQ
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 4100.0 Volt Rating: 1 to 20 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 1 ft (30 cm) Max Current (mA): 7 mA Size: 13.8 x 7.5 mm Weight: 1 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 20.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 4100.0 Volt Rating: 1 to 20 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 1 ft (30 cm) Max Current (mA): 7 mA Size: 13.8 x 7.5 mm Weight: 1 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 20.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1338-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1338-ND
Alarms, Buzzers, and Sirens 458-1338-ND
Buzzers Transducer, Externally Driven Piezo 9V 7mA 4.1kHz 85dB @ 9V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 9V 7mA 4.1kHz 85dB @ 9V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PT-1240FEQ 458-1338-ND
Product Name Transducers-Self Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 13.8 mm (0.5433 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Piezo Buzzers - 1812763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Magnetic Transducer - FBMT9055 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Electromagnetic
Shape Round
Terminations PCPins
View Details