Mallory Sonalert Products, Inc. Speakers PSR1511N08S3K

Description
8 Ohms General Purpose Speaker 700mW 500Hz ~ 7kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 458-1469-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1469-ND
Speakers 458-1469-ND
8 Ohms General Purpose Speaker 700mW 500Hz ~ 7kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 500Hz ~ 7kHz Top Rectangular

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 458-1469-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speaker - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
 - 8091120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Power 30 watts
Impedance 170 to 330 ohms
Frequency Response 120 to 15000 Hz
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Home Audio, In-Wall Speaker - VSi 585 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details