Mallory Sonalert Products, Inc. Speakers PSR-57F08S02-JQ

Description
8 Ohms General Purpose Speaker 250mW 350Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 458-1135-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1135-ND
Speakers 458-1135-ND
8 Ohms General Purpose Speaker 250mW 350Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 250mW 350Hz ~ 5kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 458-1135-ND
Product Name Speakers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
 - 8765269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 10 watts
Impedance 8 ohms
Frequency Response 100 to 20000 Hz
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Home Audio, In-Wall Speaker - VSi 5835 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details