Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.25 Freq Range (Hz): 1000-4000 Size: 20 x 7 mm Weight: 12 g Options: For other options contact factory Typical dB Min Voltage: 62.0 Typical dB: 62.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
8 Ohms General Purpose Speaker 250mW 1.05kHz ~ 20kHz Top Round
Mallory Sonalert Products, Inc. | DigiKey | |
---|---|---|
Product Category | Speakers | Speakers |
Product Number | PSR-20F08S-YHQ | 458-PSR-20F08S-YHQ-ND |
Product Name | Speakers | Speakers |
SPL | 62 dB | |
Nominal Power | 0.2500 watts | |
Maximum Power | 0.2500 watts | |
Impedance | 8 ohms |