Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Fast Siren Attribute 6 name: Freq (Hz) Freq (Hz): 1.5K-3.5K Volt Rating: 5 to 15 DC Typical Loudness (dBa): 109 to 109 @ 1 ft (30 cm) Max Current (mA): 300 mA @ 12 Vdc CUL: No Size: 50 x 18 mm Weight: 27.6 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 109.0 Typical dB: 109.0 RoHS: Yes Volt Type: DC LED Color:
Buzzers Indicator, Internally Driven Piezo 12V 300mA 2.5kHz 100dB @ 12V, 100cm Panel Mount, Flange Wire Leads
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | PS-583Q | PS-583Q-ND |
| Product Name | Indicators-Piezo | Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |
| RoHS Compliant | Yes | |
| Mounting | Flange- Wires | Panel |
| Diameter / Length | 50 mm (1.97 inch) | |
| Depth | 18 mm (0.7087 inch) |