Mallory Sonalert Products, Inc. Indicators-Piezo PS-562Q

Description
Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Warble Attribute 6 name: Freq (Hz) Freq (Hz): 2.5-3.5KHz Volt Rating: 5 to 15 DC Typical Loudness (dBa): 94 to 113 @ 1 ft (30 cm) Max Current (mA): 40 mA @ 12 Vdc CUL: No Size: 42 x 16 mm Weight: 35 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 94.0 Typical dB: 113.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Warble Attribute 6 name: Freq (Hz) Freq (Hz): 2.5-3.5KHz Volt Rating: 5 to 15 DC Typical Loudness (dBa): 94 to 113 @ 1 ft (30 cm) Max Current (mA): 40 mA @ 12 Vdc CUL: No Size: 42 x 16 mm Weight: 35 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 94.0 Typical dB: 113.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - PS-562Q - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
PS-562Q
Indicators-Piezo PS-562Q
Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Warble Attribute 6 name: Freq (Hz) Freq (Hz): 2.5-3.5KHz Volt Rating: 5 to 15 DC Typical Loudness (dBa): 94 to 113 @ 1 ft (30 cm) Max Current (mA): 40 mA @ 12 Vdc CUL: No Size: 42 x 16 mm Weight: 35 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 94.0 Typical dB: 113.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Warble Attribute 6 name: Freq (Hz) Freq (Hz): 2.5-3.5KHz Volt Rating: 5 to 15 DC Typical Loudness (dBa): 94 to 113 @ 1 ft (30 cm) Max Current (mA): 40 mA @ 12 Vdc CUL: No Size: 42 x 16 mm Weight: 35 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 94.0 Typical dB: 113.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1074-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1074-ND
Alarms, Buzzers, and Sirens 458-1074-ND
Buzzers Indicator, Internally Driven Piezo 12V 40mA 2.5kHz 100dB @ 12V, 100cm Panel Mount, Flange Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 40mA 2.5kHz 100dB @ 12V, 100cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PS-562Q 458-1074-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Mounting Flange- Wires Panel
Diameter / Length 42 mm (1.65 inch)
Depth 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 1710862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details