Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens PS-554DY-24AQ

Description
16-28DC 105DB 2800HZ FP 54X41 RO
Request a Quote Datasheet
Description
16-28DC 105DB 2800HZ FP 54X41 RO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 458-PS-554DY-24AQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-PS-554DY-24AQ-ND
Alarms, Buzzers, and Sirens 458-PS-554DY-24AQ-ND
16-28DC 105DB 2800HZ FP 54X41 RO

16-28DC 105DB 2800HZ FP 54X41 RO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 458-PS-554DY-24AQ-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Bracket Mount
Tone Noncontinuous
Frequency 2800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 6221360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 23.3 mm (0.9173 inch)
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details