Mallory Sonalert Products, Inc. Extra Loud Bracket Mount Alarms PS-522Q

Description
Series: Extra Loud Bracket Mount Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Warble Freq (Hz): 2.5K-3.5K Volt Rating: 5 to 15 DC Typical Loudness (dBa): 105 to 105 @ 1 m Max Current (mA): 200 mA @ 12 Vdc LED Color: CUL Approved: No Size: 40 x 45 x 58 mm Weight: 55.8 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: DC
Datasheet
Description
Series: Extra Loud Bracket Mount Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Warble Freq (Hz): 2.5K-3.5K Volt Rating: 5 to 15 DC Typical Loudness (dBa): 105 to 105 @ 1 m Max Current (mA): 200 mA @ 12 Vdc LED Color: CUL Approved: No Size: 40 x 45 x 58 mm Weight: 55.8 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Loud Bracket Mount Alarms - PS-522Q - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Extra Loud Bracket Mount Alarms
PS-522Q
Extra Loud Bracket Mount Alarms PS-522Q
Series: Extra Loud Bracket Mount Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Warble Freq (Hz): 2.5K-3.5K Volt Rating: 5 to 15 DC Typical Loudness (dBa): 105 to 105 @ 1 m Max Current (mA): 200 mA @ 12 Vdc LED Color: CUL Approved: No Size: 40 x 45 x 58 mm Weight: 55.8 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: DC

Series: Extra Loud Bracket Mount Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Warble Freq (Hz): 2.5K-3.5K Volt Rating: 5 to 15 DC Typical Loudness (dBa): 105 to 105 @ 1 m Max Current (mA): 200 mA @ 12 Vdc LED Color: CUL Approved: No Size: 40 x 45 x 58 mm Weight: 55.8 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: DC

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PS-522Q - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
PS-522Q
Audio Products - Alarms, Buzzers, and Sirens PS-522Q
BUZZER PIEZO 12V 57.5X44.5 BRKT

BUZZER PIEZO 12V 57.5X44.5 BRKT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number PS-522Q PS-522Q
Product Name Extra Loud Bracket Mount Alarms Audio Products - Alarms, Buzzers, and Sirens
Mounting Bracket- Bare Wires
Agency Approvals RoHS
Sound Level 105 dB 105 dB
Frequency 2500 Hz 3000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details