Mallory Sonalert Products, Inc. Tamper Proof Alarms PLD-27A35EPQ

Description
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/SP Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 20.8 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC
Datasheet
Description
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/SP Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 20.8 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamper Proof Alarms - PLD-27A35EPQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tamper Proof Alarms
PLD-27A35EPQ
Tamper Proof Alarms PLD-27A35EPQ
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/SP Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 20.8 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC

Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/SP Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 20.8 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audio Transducers and Buzzers
Product Number PLD-27A35EPQ
Product Name Tamper Proof Alarms
Technology Piezoelectric
RoHS Compliant Yes
Mounting Tamper - Flat
Diameter / Length 32 mm (1.26 inch)
Depth 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 1710892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Magnetic Transducer - FBMT1254(A,B) - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Electromagnetic
Shape Round
Diameter / Length 12 mm (0.4724 inch)
View Details