TRANSDUCER, PIEZO, 3KHZ, 80DB, 30VDC; Transducer Function:Alarm; Tones:Continuous, Slow Pulse; Supply Voltage Min:3V; Supply Voltage Max:30V; Operating Current Max:12mA; Sound Level SPL:80dB; Resonant Frequency:3kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 89K8005 |
| Product Name | Transducer, Piezo, 3Khz, 80Db, 30Vdc; Transducer Function Mallory |