Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 3 to 28 DC Typical Loudness (dBa): 80 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc CUL: No Size: 30 x 16 mm Weight: 7.6 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC LED Color:
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | PL-27N35WQ |
| Product Name | Indicators-Piezo |
| Technology | Piezoelectric |
| RoHS Compliant | Yes |
| Mounting | Flange- Wires |
| Diameter / Length | 30 mm (1.18 inch) |
| Depth | 16 mm (0.6299 inch) |