Mallory Sonalert Products, Inc. Indicators-Piezo PL-27A35PSQ

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 102 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc CUL: No Size: 30 x 16 mm Weight: 7 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 102.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 102 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc CUL: No Size: 30 x 16 mm Weight: 7 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 102.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - PL-27A35PSQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
PL-27A35PSQ
Indicators-Piezo PL-27A35PSQ
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 102 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc CUL: No Size: 30 x 16 mm Weight: 7 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 102.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 102 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc CUL: No Size: 30 x 16 mm Weight: 7 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 102.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - PL-27A35PSQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
PL-27A35PSQ-ND
Alarms, Buzzers, and Sirens PL-27A35PSQ-ND
Buzzers Transducer, Externally Driven Piezo (with Feedback) 12V 15mA 3.5kHz 95dB @ 12V, 30cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo (with Feedback) 12V 15mA 3.5kHz 95dB @ 12V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PL-27A35PSQ PL-27A35PSQ-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 8800127 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 457043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - M2BJ-BH24E-D-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
2 suppliers