Mallory Sonalert Products, Inc. Indicators-Piezo PL-21N30PQ

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3000.0 Volt Rating: 3 to 28 DC Typical Loudness (dBa): 70 to 97 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 12 Vdc CUL: No Size: 24 x 9.5 mm Weight: 3 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 70.0 Typical dB: 97.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3000.0 Volt Rating: 3 to 28 DC Typical Loudness (dBa): 70 to 97 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 12 Vdc CUL: No Size: 24 x 9.5 mm Weight: 3 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 70.0 Typical dB: 97.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - PL-21N30PQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
PL-21N30PQ
Indicators-Piezo PL-21N30PQ
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3000.0 Volt Rating: 3 to 28 DC Typical Loudness (dBa): 70 to 97 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 12 Vdc CUL: No Size: 24 x 9.5 mm Weight: 3 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 70.0 Typical dB: 97.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3000.0 Volt Rating: 3 to 28 DC Typical Loudness (dBa): 70 to 97 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 12 Vdc CUL: No Size: 24 x 9.5 mm Weight: 3 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 70.0 Typical dB: 97.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - PL-21N30PQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
PL-21N30PQ-ND
Alarms, Buzzers, and Sirens PL-21N30PQ-ND
Buzzers Indicator, Internally Driven Piezo 12V 12mA 3kHz 80dB @ 12V, 30cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 12V 12mA 3kHz 80dB @ 12V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PL-21N30PQ PL-21N30PQ-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Piezo Buzzers - 6221405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details