Mallory Sonalert Products, Inc. Indicators-Piezo PK-27N26PSQ

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2500.0 Volt Rating: 3 to 28 DC Typical Loudness (dBa): 78 to 95 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc CUL: No Size: 30 x 10 mm Weight: 4.4 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 95.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2500.0 Volt Rating: 3 to 28 DC Typical Loudness (dBa): 78 to 95 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc CUL: No Size: 30 x 10 mm Weight: 4.4 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 95.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - PK-27N26PSQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
PK-27N26PSQ
Indicators-Piezo PK-27N26PSQ
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2500.0 Volt Rating: 3 to 28 DC Typical Loudness (dBa): 78 to 95 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc CUL: No Size: 30 x 10 mm Weight: 4.4 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 95.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2500.0 Volt Rating: 3 to 28 DC Typical Loudness (dBa): 78 to 95 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc CUL: No Size: 30 x 10 mm Weight: 4.4 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 95.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1072-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1072-ND
Alarms, Buzzers, and Sirens 458-1072-ND
Buzzers Indicator, Internally Driven Piezo 12V 15mA 2.5kHz 90dB @ 12V, 30cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 12V 15mA 2.5kHz 90dB @ 12V, 30cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PK-27N26PSQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PK-27N26PSQ
Audio Products - Alarms, Buzzers, and Sirens PK-27N26PSQ
BUZZER PIEZO 12V 30MM TH

BUZZER PIEZO 12V 30MM TH

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PK-27N26PSQ 458-1072-ND PK-27N26PSQ
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 1710887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details