Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 102 @ 1 ft (30 cm) Max Current (mA): 10 mA @ 12 Vdc CUL: No Size: 30 x 16 mm Weight: 6.8 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 102.0 RoHS: Yes Volt Type: DC LED Color:
Buzzers Transducer, Externally Driven Piezo (with Feedback) 12V 10mA 3.5kHz 95dB @ 12V, 30cm Through Hole PC Pins
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | PK-27A35PSQ | PK-27A35PSQ-ND |
| Product Name | Indicators-Piezo | Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |
| RoHS Compliant | Yes | |
| Terminations | PCPins | PCPins |
| Mounting | PC Pins | Through Hole |
| Diameter / Length | 30 mm (1.18 inch) |