Mallory Sonalert Products, Inc. Tamper Proof Alarms PK-27A35EPQ

Description
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 20.4 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC
Request a Quote Datasheet
Description
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 20.4 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamper Proof Alarms - PK-27A35EPQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tamper Proof Alarms
PK-27A35EPQ
Tamper Proof Alarms PK-27A35EPQ
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 20.4 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC

Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 20.4 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1254-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1254-ND
Alarms, Buzzers, and Sirens 458-1254-ND
"Buzzers Indicator, Internally Driven Piezo 12V 15mA 3.5kHz 95dB @ 12V, 30cm Panel Mount Screw Terminal, Quick Connect Tab - 0.189"" (4.80mm)"

"Buzzers Indicator, Internally Driven Piezo 12V 15mA 3.5kHz 95dB @ 12V, 30cm Panel Mount Screw Terminal, Quick Connect Tab - 0.189"" (4.80mm)"

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PK-27A35EPQ 458-1254-ND
Product Name Tamper Proof Alarms Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Mounting Tamper - Flat Panel
Diameter / Length 32 mm (1.26 inch)
Depth 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 1710891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details