Mallory Sonalert Products, Inc. Tamper Proof Alarms PK-27A35EPDGQ

Description
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo + LED Sound Type: Continuous Freq (Hz): 3500.0 Volt Rating: 3 to 15 DC Typical Loudness (dBa): 80 to 100 @ 1 ft (30 cm) Max Current (mA): 18 mA @ 12 Vdc LED Color: Green CUL Approved: No Size: 32 x 24 mm Weight: 21 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 100.0 RoHS: Yes Volt Type: DC
Request a Quote Datasheet
Description
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo + LED Sound Type: Continuous Freq (Hz): 3500.0 Volt Rating: 3 to 15 DC Typical Loudness (dBa): 80 to 100 @ 1 ft (30 cm) Max Current (mA): 18 mA @ 12 Vdc LED Color: Green CUL Approved: No Size: 32 x 24 mm Weight: 21 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 100.0 RoHS: Yes Volt Type: DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamper Proof Alarms - PK-27A35EPDGQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tamper Proof Alarms
PK-27A35EPDGQ
Tamper Proof Alarms PK-27A35EPDGQ
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo + LED Sound Type: Continuous Freq (Hz): 3500.0 Volt Rating: 3 to 15 DC Typical Loudness (dBa): 80 to 100 @ 1 ft (30 cm) Max Current (mA): 18 mA @ 12 Vdc LED Color: Green CUL Approved: No Size: 32 x 24 mm Weight: 21 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 100.0 RoHS: Yes Volt Type: DC

Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo + LED Sound Type: Continuous Freq (Hz): 3500.0 Volt Rating: 3 to 15 DC Typical Loudness (dBa): 80 to 100 @ 1 ft (30 cm) Max Current (mA): 18 mA @ 12 Vdc LED Color: Green CUL Approved: No Size: 32 x 24 mm Weight: 21 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 100.0 RoHS: Yes Volt Type: DC

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1357-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1357-ND
Alarms, Buzzers, and Sirens 458-1357-ND
"Buzzers Indicator, Internally Driven Piezo 12V 18mA 3.5kHz 95dB @ 12V, 30cm Panel Mount Screw Terminal, Quick Connect Tab - 0.189"" (4.80mm)"

"Buzzers Indicator, Internally Driven Piezo 12V 18mA 3.5kHz 95dB @ 12V, 30cm Panel Mount Screw Terminal, Quick Connect Tab - 0.189"" (4.80mm)"

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PK-27A35EPDGQ 458-1357-ND
Product Name Tamper Proof Alarms Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Mounting Tamper - Flat Panel
Diameter / Length 32 mm (1.26 inch)
Depth 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Piezo Buzzers - 1967656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzer/ 3Hz - PL0663 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 34.7 mm (1.37 inch)
View Details