Mallory Sonalert Products, Inc. Indicators-Piezo PFD-21N30WQ

Description
Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/FP Attribute 6 name: Freq (Hz) Freq (Hz): 3000.0 Volt Rating: 3 to 30 DC Typical Loudness (dBa): 70 to 97 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 12 Vdc CUL: No Size: 24 x 9.5 mm Weight: 10 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 30.0 Typical dB Min Voltage: 70.0 Typical dB: 97.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/FP Attribute 6 name: Freq (Hz) Freq (Hz): 3000.0 Volt Rating: 3 to 30 DC Typical Loudness (dBa): 70 to 97 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 12 Vdc CUL: No Size: 24 x 9.5 mm Weight: 10 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 30.0 Typical dB Min Voltage: 70.0 Typical dB: 97.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - PFD-21N30WQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
PFD-21N30WQ
Indicators-Piezo PFD-21N30WQ
Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/FP Attribute 6 name: Freq (Hz) Freq (Hz): 3000.0 Volt Rating: 3 to 30 DC Typical Loudness (dBa): 70 to 97 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 12 Vdc CUL: No Size: 24 x 9.5 mm Weight: 10 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 30.0 Typical dB Min Voltage: 70.0 Typical dB: 97.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/FP Attribute 6 name: Freq (Hz) Freq (Hz): 3000.0 Volt Rating: 3 to 30 DC Typical Loudness (dBa): 70 to 97 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 12 Vdc CUL: No Size: 24 x 9.5 mm Weight: 10 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 30.0 Typical dB Min Voltage: 70.0 Typical dB: 97.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - PFD-21N30WQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
PFD-21N30WQ-ND
Alarms, Buzzers, and Sirens PFD-21N30WQ-ND
Buzzers Indicator, Internally Driven Piezo 12V 12mA 3kHz 80dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 12mA 3kHz 80dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PFD-21N30WQ PFD-21N30WQ-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Mounting Flange- Wires Panel
Diameter / Length 24 mm (0.9449 inch)
Depth 9.5 mm (0.3740 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Piezo Buzzers - 1710889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzer/ 3Hz - PL0663 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 34.7 mm (1.37 inch)
View Details