Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms MSS5VMCFP

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Ventilation Sound Tone 1: Med Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz): 150-4000 Hz Size: 23 x 13.5 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Ventilation Sound Tone 1: Med Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz): 150-4000 Hz Size: 23 x 13.5 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - MSS5VMCFP - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
MSS5VMCFP
IEC60601-1-8 Medical Alarms MSS5VMCFP
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Ventilation Sound Tone 1: Med Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz): 150-4000 Hz Size: 23 x 13.5 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Ventilation Sound Tone 1: Med Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz): 150-4000 Hz Size: 23 x 13.5 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number MSS5VMCFP
Product Name IEC60601-1-8 Medical Alarms
Alarm Type Speakers
Specialty Applications Medical
Mounting 5 PC Pins
Agency Approvals RoHS; CUL
Sound Level 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-MSC-2 Global Series® Hazardous Location Dual Signals - G-MSC-2A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Operating Temperature -67 to 158 F (-55 to 70 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details