The MSS5PHCMP is a medical alarm from Mallory Sonalert Products, Inc., designed to meet the IEC60601-1-8 standard. It features a sound level category of loud, with a typical loudness ranging from 85 to 95 dB(A) at a distance of 10 cm. The device operates in multiple modes, including a high priority alarm that emits 10 beeps every 2.5 seconds, and a continuous sound mode. This alarm operates on a voltage rating of 5 ± 0.5 VDC and has an average current draw of less than 20 mA. It is constructed from Valox material (UL94V-0) and is octagonal in shape, with dimensions of 23 x 13.5 mm and a weight of 6 g. The operating temperature range is from -30° to +55° C, while the storage temperature can reach up to +60° C. The product is cUL recognized and ROHS compliant, making it suitable for medical applications.
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Perfusion Sound Tone 1: High Priority Sound Tone 2: Continuous Sound Tone 3: Medium Pulse Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz): 150-4000 Hz Size: 23 x 13.5 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | MSS5PHCMP |
| Product Name | IEC60601-1-8 Medical Alarms |
| Alarm Type | Speakers |
| Specialty Applications | Medical |
| Mounting | 5 PC Pins |
| Agency Approvals | RoHS; CUL |
| Sound Level | 90 dB |