PIEZO ALARM, MEDICAL, DRUG/FLUID, 95DBA; Transducer Function:Alarm; Tones:Pulse; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Operating Current Max:150mA; Sound Level SPL:95dBA; Resonant Frequency:4kHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 66Y7233 |
| Product Name | Piezo Alarm, Medical, Drug/fluid, 95Dba; Transducer Function Mallory |