Series: IEC60601-1-8 Medical Alarms Mounting Method: 4 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Cardiac Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: High Priority Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA (Ave: 150 mA) Freq Range (Hz): 150-4000 Size: 23 x 14 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
BUZZER MAGNETIC 5V 23X23MM TH
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | MSS5MMC | MSS5MMC |
| Product Name | IEC60601-1-8 Medical Alarms | Audio Products - Alarms, Buzzers, and Sirens |
| Alarm Type | Speakers | |
| Specialty Applications | Medical | |
| Mounting | 4 PC Pins | |
| Agency Approvals | RoHS; CUL | |
| Sound Level | 90 dB | 85 dB |