PIEZO TRANSDUCER, ALARM, 90DBA, 4KHZ; Transducer Function:Alarm; Tones:3 Beeps; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Operating Current Max:400mA; Sound Level SPL:90dBA; Resonant Frequency:4kHz; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 74AH3940 |
| Product Name | Piezo Transducer, Alarm, 90Dba, 4Khz; Transducer Function Mallory |