Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms MSS5CLHCT

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Cardiac Sound Tone 1: Low Priority Sound Tone 2: High Priority Sound Tone 3: Continuous Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz): 150-4000 Hz Size: 23 x 13.5 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Cardiac Sound Tone 1: Low Priority Sound Tone 2: High Priority Sound Tone 3: Continuous Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz): 150-4000 Hz Size: 23 x 13.5 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - MSS5CLHCT - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
MSS5CLHCT
IEC60601-1-8 Medical Alarms MSS5CLHCT
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Cardiac Sound Tone 1: Low Priority Sound Tone 2: High Priority Sound Tone 3: Continuous Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz): 150-4000 Hz Size: 23 x 13.5 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Cardiac Sound Tone 1: Low Priority Sound Tone 2: High Priority Sound Tone 3: Continuous Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz): 150-4000 Hz Size: 23 x 13.5 mm Weight: 6 g Options: For other options contact factory Min Volt: 4.5 Max Volt: 5.5 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number MSS5CLHCT
Product Name IEC60601-1-8 Medical Alarms
Alarm Type Speakers
Specialty Applications Medical
Mounting 5 PC Pins
Agency Approvals RoHS; CUL
Sound Level 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details