Mallory Sonalert Products, Inc. Transducer, Piezo, 3.5Khz, 86Dba, 16Vdc; Transducer Function Mallory MSR516NR

Description
TRANSDUCER, PIEZO, 3.5KHZ, 86DBA, 16VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:5V; Supply Voltage Max:16V; Operating Current Max:14mA; Sound Level SPL:86dBA; Resonant Frequency:3.5kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, PIEZO, 3.5KHZ, 86DBA, 16VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:5V; Supply Voltage Max:16V; Operating Current Max:14mA; Sound Level SPL:86dBA; Resonant Frequency:3.5kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Piezo, 3.5Khz, 86Dba, 16Vdc; Transducer Function Mallory - 82K6413 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Piezo, 3.5Khz, 86Dba, 16Vdc; Transducer Function Mallory
82K6413
Transducer, Piezo, 3.5Khz, 86Dba, 16Vdc; Transducer Function Mallory 82K6413
TRANSDUCER, PIEZO, 3.5KHZ, 86DBA, 16VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:5V; Supply Voltage Max:16V; Operating Current Max:14mA; Sound Level SPL:86dBA; Resonant Frequency:3.5kHz; Product Range:- RoHS Compliant: Yes

TRANSDUCER, PIEZO, 3.5KHZ, 86DBA, 16VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:5V; Supply Voltage Max:16V; Operating Current Max:14mA; Sound Level SPL:86dBA; Resonant Frequency:3.5kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 82K6413
Product Name Transducer, Piezo, 3.5Khz, 86Dba, 16Vdc; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details