SPEAKER; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:16mA; Sound Level SPL:80dBA; Resonant Frequency:3.4kHz; Product Range:-; External Diameter:23mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 82K6406 |
| Product Name | Speaker; Transducer Function Mallory |