LOUDSPEAKER, BUZZER, 3.5KHZ, 95DBA; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Current Max:30mA; Sound Level SPL:110dBA; Resonant Frequency:3.5kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 20T1385 |
| Product Name | Loudspeaker, Buzzer, 3.5Khz, 95Dba; Transducer Function Mallory |