Series: Indicators-Piezo-Spe
Buzzers Indicator, Internally Driven Piezo 50mA 3.35kHz 75dB @ 20V, 30cm Through Hole PC Pins
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | MSE28MTT3S | MSE28MTT3S-ND |
| Product Name | Indicators-Piezo-Specialty Sounds | Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |
| RoHS Compliant | Yes | |
| Terminations | PCPins | PCPins |
| Mounting | PC Pins | Through Hole |
| Diameter / Length | 23 mm (0.9055 inch) |