Mallory Sonalert Products, Inc. Buzzer, 14Vdc, 50Ma, 90Db, Slow Warble; Transducer Function Mallory MSE14LDT8

Description
BUZZER, 14VDC, 50MA, 90DB, SLOW WARBLE; Transducer Function:Buzzer; Tones:Slow Warble; Supply Voltage Min:7VDC; Supply Voltage Max:14VDC; Operating Current Max:50mA; Sound Level SPL:90dB; Resonant Frequency:3.5kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BUZZER, 14VDC, 50MA, 90DB, SLOW WARBLE; Transducer Function:Buzzer; Tones:Slow Warble; Supply Voltage Min:7VDC; Supply Voltage Max:14VDC; Operating Current Max:50mA; Sound Level SPL:90dB; Resonant Frequency:3.5kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, 14Vdc, 50Ma, 90Db, Slow Warble; Transducer Function Mallory - 17X9140 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, 14Vdc, 50Ma, 90Db, Slow Warble; Transducer Function Mallory
17X9140
Buzzer, 14Vdc, 50Ma, 90Db, Slow Warble; Transducer Function Mallory 17X9140
BUZZER, 14VDC, 50MA, 90DB, SLOW WARBLE; Transducer Function:Buzzer; Tones:Slow Warble; Supply Voltage Min:7VDC; Supply Voltage Max:14VDC; Operating Current Max:50mA; Sound Level SPL:90dB; Resonant Frequency:3.5kHz; Product Range:- RoHS Compliant: Yes

BUZZER, 14VDC, 50MA, 90DB, SLOW WARBLE; Transducer Function:Buzzer; Tones:Slow Warble; Supply Voltage Min:7VDC; Supply Voltage Max:14VDC; Operating Current Max:50mA; Sound Level SPL:90dB; Resonant Frequency:3.5kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 17X9140
Product Name Buzzer, 14Vdc, 50Ma, 90Db, Slow Warble; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details