BUZZER, 14VDC, 50MA, 90DB, DOUBLE PULSE; Transducer Function:Buzzer; Tones:Slow Double Pulse; Supply Voltage Min:7VDC; Supply Voltage Max:14VDC; Operating Current Max:50mA; Sound Level SPL:90dB; Resonant Frequency:3.5kHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 17X9138 |
| Product Name | Buzzer, 14Vdc, 50Ma, 90Db, Double Pulse; Transducer Function Mallory |