The Mallory Sonalert Piezo Transducer operates at an oscillation frequency of 2.8 kHz with a sound pressure level of 103 dB measured at 10 cm when powered at 12 Vdc. It has a rated operating voltage range of 6 to 14 Vdc, with a maximum current consumption of 50 mA at 14 Vdc. The transducer is designed to function continuously and is suitable for alarm applications. It can operate in temperatures ranging from -20°C to +90°C and can be stored in conditions between -30°C and +100°C. The housing is made of gray ABS plastic resin, and the product is RoHS compliant. The transducer weighs 50.4 grams and features tin-plated brass lead pins.
TRANSDUCER, PIEZO, 2.8KHZ, 103DBA, 14VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:6V; Supply Voltage Max:14V; Operating Current Max:50mA; Sound Level SPL:103dB; Resonant Frequency:2.8kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 89K7933 |
| Product Name | Transducer, Piezo, 2.8Khz, 103Dba, 14Vdc; Transducer Function Mallory |