Mallory Sonalert Products, Inc. Alarm; 9 to 12 VDC; 103 dB (Min.) @ 14 VDC, 96 dB @ 12 VDC; 2800 500 Hz; MAS800Q

Description
Mallory Sonalert Indicators - Built-In Drive Circuitry, Various Mounting Options. Indicators have internal drive circuitry and require only DC source voltage for operation. Cont. Tone; 9-12Vdc; 90dB; 2.8kHz; 26x22mm; PC Pins Features: Low current consumption and high sound output Extremely clear and penetrating sound Small size and light weight No electronic generated EMI or RFI Applications Office equipment Communication equipment Home appliances Alarms Computers Vehicles
Description
Mallory Sonalert Indicators - Built-In Drive Circuitry, Various Mounting Options. Indicators have internal drive circuitry and require only DC source voltage for operation. Cont. Tone; 9-12Vdc; 90dB; 2.8kHz; 26x22mm; PC Pins Features: Low current consumption and high sound output Extremely clear and penetrating sound Small size and light weight No electronic generated EMI or RFI Applications Office equipment Communication equipment Home appliances Alarms Computers Vehicles

Suppliers

Company
Product
Description
Supplier Links
Alarm; 9 to 12 VDC; 103 dB (Min.) @ 14 VDC, 96 dB @ 12 VDC; 2800 500 Hz; - 70186692 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm; 9 to 12 VDC; 103 dB (Min.) @ 14 VDC, 96 dB @ 12 VDC; 2800 500 Hz;
70186692
Alarm; 9 to 12 VDC; 103 dB (Min.) @ 14 VDC, 96 dB @ 12 VDC; 2800 500 Hz; 70186692
Mallory Sonalert Indicators - Built-In Drive Circuitry, Various Mounting Options. Indicators have internal drive circuitry and require only DC source voltage for operation. Cont. Tone; 9-12Vdc; 90dB; 2.8kHz; 26x22mm; PC Pins Features: Low current consumption and high sound output Extremely clear and penetrating sound Small size and light weight No electronic generated EMI or RFI Applications Office equipment Communication equipment Home appliances Alarms Computers Vehicles

Mallory Sonalert Indicators - Built-In Drive Circuitry, Various Mounting Options.
Indicators have internal drive circuitry and require only DC source voltage for operation.
Cont. Tone; 9-12Vdc; 90dB; 2.8kHz; 26x22mm; PC Pins
Features:

  • Low current consumption and high sound output
  • Extremely clear and penetrating sound
  • Small size and light weight
  • No electronic generated EMI or RFI

Applications

  • Office equipment
  • Communication equipment
  • Home appliances
  • Alarms
  • Computers
  • Vehicles
Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - MAS800Q - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
MAS800Q
Audio Products - Alarms, Buzzers, and Sirens MAS800Q
BUZZER PIEZO 12V 26MM TH

BUZZER PIEZO 12V 26MM TH

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number 70186692 MAS800Q
Product Name Alarm; 9 to 12 VDC; 103 dB (Min.) @ 14 VDC, 96 dB @ 12 VDC; 2800 500 Hz; Audio Products - Alarms, Buzzers, and Sirens
Sound Level 85 to 95 dB 103 dB
Frequency 2700 Hz 2700 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
eSiren Electronic Sirens - ESIREN-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface,U-Bracket
Features Outdoor Rated
View Details
Sounder Beacons - 2647945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details