Mallory Sonalert Products, Inc. Audio Products - Alarms, Buzzers, and Sirens LSC628AN

Description
BUZZER PIEZO 42.85MM PNL MNT
Description
BUZZER PIEZO 42.85MM PNL MNT

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - LSC628AN - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
LSC628AN
Audio Products - Alarms, Buzzers, and Sirens LSC628AN
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site
Sonalert; 6 to 28 VAC/VDC; 42, 65 mA; Panel; Nylon 6/6 (Housing); 2400 + 500 Hz - 70186870 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sonalert; 6 to 28 VAC/VDC; 42, 65 mA; Panel; Nylon 6/6 (Housing); 2400 + 500 Hz
70186870
Sonalert; 6 to 28 VAC/VDC; 42, 65 mA; Panel; Nylon 6/6 (Housing); 2400 + 500 Hz 70186870
Sonalert, Panel Mounting Type, Nylon 6⁄6 Material, 1.687 in. Dia. The Mallory Optical Alerts feature a loud continuous tone with a flashing ultra bright LED indicator. These solid state devices also offer low current consumption, high reliability, and long life. The Mallory Optical Alerts are the obvious choice for applications that command immediate attention. The flashing red center light is used in conjunction with the audible signal to fortify the meaning of the signal. Rated Voltage 6-28Vdc; 85-95dB; 2900Hz; AC/DC; Panel w/LED Features: Panel Mounting Flashing Ultra Bright Red LED Indicator Loud Continuous Tone 3-Way Terminals Environmentally Sealed Case Material: Black Nylon Applications: Control Panels Industrial Equipment Medical Equipment Home, Office,Auto, Fire and Security Alarms Call Buzzers Muti-Alarm Identification

Sonalert, Panel Mounting Type, Nylon 6⁄6 Material, 1.687 in. Dia.

The Mallory Optical Alerts feature a loud continuous tone with a flashing ultra bright LED indicator. These solid state devices also offer low current consumption, high reliability, and long life. The Mallory Optical Alerts are the obvious choice for applications that command immediate attention. The flashing red center light is used in conjunction with the audible signal to fortify the meaning of the signal.

Rated Voltage 6-28Vdc; 85-95dB; 2900Hz; AC/DC; Panel w/LED


Features:

  • Panel Mounting
  • Flashing Ultra Bright Red LED Indicator
  • Loud Continuous Tone
  • 3-Way Terminals
  • Environmentally Sealed
  • Case Material: Black Nylon

Applications:

  • Control Panels
  • Industrial Equipment
  • Medical Equipment
  • Home, Office,Auto, Fire and Security
  • Alarms
  • Call Buzzers
  • Muti-Alarm Identification
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number LSC628AN 70186870
Product Name Audio Products - Alarms, Buzzers, and Sirens Sonalert; 6 to 28 VAC/VDC; 42, 65 mA; Panel; Nylon 6/6 (Housing); 2400 + 500 Hz
Sound Level 80 dB 95 dB
Frequency 2900 Hz 2900 Hz
Operating Voltage 9 volts 6 to 28 volts
Operating Temperature -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Sounder Beacons - 2247668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details