Mallory Sonalert Products, Inc. 30mm Alarms with LED Lights LSC250NR

Description
Series: 30mm Alarms with LED Lights Mounting Method: Panel- Screw Terminals Circuitry: Yes Tech Type: Piezo + LED Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 84 to 87 @ 2 ft Max Current (mA): 61 mA LED Color: Red CUL Approved: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 84.0 Typical dB: 87.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with LED Lights Mounting Method: Panel- Screw Terminals Circuitry: Yes Tech Type: Piezo + LED Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 84 to 87 @ 2 ft Max Current (mA): 61 mA LED Color: Red CUL Approved: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 84.0 Typical dB: 87.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with LED Lights - LSC250NR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with LED Lights
LSC250NR
30mm Alarms with LED Lights LSC250NR
Series: 30mm Alarms with LED Lights Mounting Method: Panel- Screw Terminals Circuitry: Yes Tech Type: Piezo + LED Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 84 to 87 @ 2 ft Max Current (mA): 61 mA LED Color: Red CUL Approved: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 84.0 Typical dB: 87.0 RoHS: Yes

Series: 30mm Alarms with LED Lights Mounting Method: Panel- Screw Terminals Circuitry: Yes Tech Type: Piezo + LED Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 84 to 87 @ 2 ft Max Current (mA): 61 mA LED Color: Red CUL Approved: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 84.0 Typical dB: 87.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - LSC250NR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
LSC250NR
Audio Products - Alarms, Buzzers, and Sirens LSC250NR
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Warning Lights Audible Alarms
Product Number LSC250NR LSC250NR
Product Name 30mm Alarms with LED Lights Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Visual Indicators Combination
Flash Type Continuous
Color Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

FB2PST Fireball® Strobe Warning Lights - FB2PST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 12V DC Industrial Horn - 855H-BCD12EDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details