Series: 60mm Stacklight with Sound Mounting Method: Direct Mount Sound Type: Multi-Tone Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 270 mA LED Color: Yellow Size: 2.7 x 2.7 x 4.5 in Weight: 270 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Warning Lights |
| Product Number | JT120-Y-CDL |
| Product Name | 60mm Stacklight with Sound |
| Mounting | Direct Mount |
| Agency Approvals | CUL Approved |
| Visual Indicators | Combination |