Mallory Sonalert Products, Inc. Tower Lights JT120-RY-CS

Description
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): N/A Max Current (mA): 440 mA LED Color: RY Size: 2.7 x 2.7 x 16.7 in Weight: 580 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes
Datasheet
Description
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): N/A Max Current (mA): 440 mA LED Color: RY Size: 2.7 x 2.7 x 16.7 in Weight: 580 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Lights - JT120-RY-CS - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tower Lights
JT120-RY-CS
Tower Lights JT120-RY-CS
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): N/A Max Current (mA): 440 mA LED Color: RY Size: 2.7 x 2.7 x 16.7 in Weight: 580 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes

Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): N/A Max Current (mA): 440 mA LED Color: RY Size: 2.7 x 2.7 x 16.7 in Weight: 580 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Stack Lights and Machine Lights
Product Number JT120-RY-CS
Product Name Tower Lights
Mounting Options Pole
Unlock Full Specs
to access all available technical data

Similar Products

Signal Towers - 1902865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Light Options Flashing
Number of Lights >6
Light Colors Available Red; Green; Green, red
View Details
LSL Litestak® Incandescent Status Indicator - LSL-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Green
AC Voltage Rating 120 volts
View Details
2 suppliers