Series: Tower Lights Mounting Method: Direct Mount Sound Type: N/A Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): N/A Max Current (mA): 440 mA LED Color: RY Size: 2.7 x 2.7 x 4.5 in Weight: 210 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | JT120-RY-CD |
| Product Name | Tower Lights |
| Mounting Options | Base |