Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): N/A Max Current (mA): 210 mA LED Color: Red Size: 2.7 x 2.7 x 15.2 in Weight: 535 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | JT120-R-CS |
| Product Name | Tower Lights |
| Mounting Options | Pole |