Mallory Sonalert Products, Inc. 60mm Stacklight-Light Only JT028-YG-CS

Description
Series: 60mm Stacklight-Light Only Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 100 mA LED Color: YG Size: 2.7 x 2.7 x 16.7 in Weight: 580 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes
Datasheet
Description
Series: 60mm Stacklight-Light Only Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 100 mA LED Color: YG Size: 2.7 x 2.7 x 16.7 in Weight: 580 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60mm Stacklight-Light Only - JT028-YG-CS - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
60mm Stacklight-Light Only
JT028-YG-CS
60mm Stacklight-Light Only JT028-YG-CS
Series: 60mm Stacklight-Light Only Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 100 mA LED Color: YG Size: 2.7 x 2.7 x 16.7 in Weight: 580 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes

Series: 60mm Stacklight-Light Only Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 100 mA LED Color: YG Size: 2.7 x 2.7 x 16.7 in Weight: 580 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number JT028-YG-CS
Product Name 60mm Stacklight-Light Only
Mounting Pole; Pole Mount- Wires
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 2222008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Revolving; Flashing; Steady, Rotating, Flashing
Color Red; Red
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24CDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details