Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Yellow Size: 2.7 x 2.7 x 16.6 in Weight: 640 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | JT028-Y-CSL |
| Product Name | Tower Lights |
| Mounting Options | Pole |
| Features | Alarm |
| Number of Lights | One |
| Light Colors Available | Yellow |