Mallory Sonalert Products, Inc. 60mm Stacklight with Sound JT028-Y-CEL

Description
Series: 60mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Yellow Size: 2.7 x 2.7 x 16.6 in Weight: 640 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
Datasheet
Description
Series: 60mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Yellow Size: 2.7 x 2.7 x 16.6 in Weight: 640 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60mm Stacklight with Sound - JT028-Y-CEL - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
60mm Stacklight with Sound
JT028-Y-CEL
60mm Stacklight with Sound JT028-Y-CEL
Series: 60mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Yellow Size: 2.7 x 2.7 x 16.6 in Weight: 640 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes

Series: 60mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Yellow Size: 2.7 x 2.7 x 16.6 in Weight: 640 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number JT028-Y-CEL
Product Name 60mm Stacklight with Sound
Mounting Pole; Pole Mount- Wires
Agency Approvals CUL Approved
Visual Indicators Combination
Unlock Full Specs
to access all available technical data

Similar Products

151XST Hazardous Location Strobe Lights - 151XST-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details