Mallory Sonalert Products, Inc. Stackable Tower Lighting, Beacons, and Components JT028-RYGB-CSL

Description
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads
Datasheet
Description
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - JT028-RYGB-CSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
JT028-RYGB-CSL
Stackable Tower Lighting, Beacons, and Components JT028-RYGB-CSL
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads

Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads

Buy Now Datasheet
Stack Light, Red/yel/grn/blue, 24V; No. Of Stacks / Tiers Mallory - 80Y3210 - Newark, An Avnet Company
Chicago, IL, United States
Stack Light, Red/yel/grn/blue, 24V; No. Of Stacks / Tiers Mallory
80Y3210
Stack Light, Red/yel/grn/blue, 24V; No. Of Stacks / Tiers Mallory 80Y3210
STACK LIGHT, RED/YEL/GRN/BLUE, 24V; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:28V; Supply Voltage VDC:28V; Visual Signal Type:Continuous; Tones:Multiple; Lens Diameter:79mm RoHS Compliant: Yes

STACK LIGHT, RED/YEL/GRN/BLUE, 24V; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:28V; Supply Voltage VDC:28V; Visual Signal Type:Continuous; Tones:Multiple; Lens Diameter:79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number JT028-RYGB-CSL 80Y3210
Product Name Stackable Tower Lighting, Beacons, and Components Stack Light, Red/yel/grn/blue, 24V; No. Of Stacks / Tiers Mallory
Unlock Full Specs
to access all available technical data