Mallory Sonalert Products, Inc. Stack Light, Red/yel/grn/blue, 24V; No. Of Stacks / Tiers Mallory JT028-RYGB-CD

Description
STACK LIGHT, RED/YEL/GRN/BLUE, 24V; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:28V; Supply Voltage VDC:28V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:79mm; Sound Level SPL:- RoHS Compliant: Yes
Datasheet
Description
STACK LIGHT, RED/YEL/GRN/BLUE, 24V; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:28V; Supply Voltage VDC:28V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:79mm; Sound Level SPL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light, Red/yel/grn/blue, 24V; No. Of Stacks / Tiers Mallory - 80Y3207 - Newark, An Avnet Company
Chicago, IL, United States
Stack Light, Red/yel/grn/blue, 24V; No. Of Stacks / Tiers Mallory
80Y3207
Stack Light, Red/yel/grn/blue, 24V; No. Of Stacks / Tiers Mallory 80Y3207
STACK LIGHT, RED/YEL/GRN/BLUE, 24V; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:28V; Supply Voltage VDC:28V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:79mm; Sound Level SPL:- RoHS Compliant: Yes

STACK LIGHT, RED/YEL/GRN/BLUE, 24V; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:28V; Supply Voltage VDC:28V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:79mm; Sound Level SPL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Stackable Tower Lighting, Beacons, and Components - JT028-RYGB-CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
JT028-RYGB-CD
Stackable Tower Lighting, Beacons, and Components JT028-RYGB-CD
Stack Light Complete Unit Blue, Green, Red, Yellow LED Wire Leads

Stack Light Complete Unit Blue, Green, Red, Yellow LED Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 80Y3207 JT028-RYGB-CD
Product Name Stack Light, Red/yel/grn/blue, 24V; No. Of Stacks / Tiers Mallory Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data