Mallory Sonalert Products, Inc. Tower Lights JT028-RYG-CS

Description
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 150 mA LED Color: RYG Size: 2.7 x 2.7 x 18.2 in Weight: 625 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes
Datasheet
Description
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 150 mA LED Color: RYG Size: 2.7 x 2.7 x 18.2 in Weight: 625 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Lights - JT028-RYG-CS - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tower Lights
JT028-RYG-CS
Tower Lights JT028-RYG-CS
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 150 mA LED Color: RYG Size: 2.7 x 2.7 x 18.2 in Weight: 625 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes

Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 150 mA LED Color: RYG Size: 2.7 x 2.7 x 18.2 in Weight: 625 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Stack Lights and Machine Lights
Product Number JT028-RYG-CS
Product Name Tower Lights
Mounting Options Pole
Number of Lights Three
Light Colors Available Red; Green; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Signal Towers - 694294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Light Colors Available Clear; Clear
View Details
Light Module 40 mm Stack Light - 854J-10TL5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Light Colors Available Amber
AC Voltage Rating 120 volts
View Details
Tower Lights -  - Altech Corp.
Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Pole (optional feature); Base
Features Alarm (optional feature); Outdoor
View Details
RSL Radiant Multi-Pattern Light Module - RSL-LMM-F-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Flashing
Features Outdoor
Light Colors Available Red
View Details