STACK LIGHT, RED/YEL/GRN, 3 STACK, 24V; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:28V; Supply Voltage VDC:28V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:79mm; Sound Level SPL:- RoHS Compliant: Yes
Stack Light Complete Unit Green, Red, Yellow LED Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 80Y3205 | JT028-RYG-CS |
| Product Name | Stack Light, Red/yel/grn, 3 Stack, 24V; No. Of Stacks / Tiers Mallory | Stackable Tower Lighting, Beacons, and Components |